Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | None |
---|---|
Connector Profile | Standard |
Port Configuration | Single Port |
Status Indicator | Lightpipe |
Port Matrix Configuration | 1 x 1 |
EMI Finger Location | Top |
Number of Positions | 8 |
Connector Contact Density | High |
Contact Current Rating (Max) | .5A, .02A, 1A |
Cable Diameter Range | 5.8mm, .23in |
Centerline (Pitch) | 1.25mm, .049in |
Mating Entry Location | Side |
Performance Category | Cat 5e |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Board |
Wire Type | Stranded |
Modular Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Modular Jack & Plug Interface Type | RJ point five |
Modular Jacks & Plugs Products | RJ point five |
Connectors & Connector Components Type | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | 32 – 158°F, 0 – 70°C |
Plug Kit |Te Connectivity 2170185-2 | Newark Electronics |
PLUG KIT HALF-PINT | Avnet America |
Special Order: PLUG KIT Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ point five Connector Contact Density: High Modular Connector Style: Plug Single Port 1 x 1 RJ point five High | Rj Point Five Plug Kit: Single Plug | Part Number: 2170185-2 | Internal Number: 2170185-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2170185-2?
Additional datasheets, footprints and schematics for 2170185-2 are listed on our Part Details page. You can also find images and similar parts to 2170185-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170185-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170185-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170185-2 fall under?
The 2170185-2 is listed under Connectors > Modular Jacks & Plugs > RJ Point Five Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170185-2 when available in the RJ Point Five Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170185-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170185-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170185-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2170185-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170185-2 often in real-time on the comparison pages.
What if I can't find stock of 2170185-2?
You can fill out our help required form which you can use to request a quote for 2170185-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.