Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.42
|
113
in stock
|
Buy Now | |
TE Store
from US$14.80
|
729
in stock
|
Buy Now | |
Avnet America
from US$9.66
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$14.35
|
113
in stock
|
Buy Now | |
element14
from US$11.74
|
113
in stock
|
Buy Now | |
Conrad
from US$4.11
|
103
in stock
|
Buy Now | |
TTI Europe
from US$9.04
|
64
in stock
|
Buy Now | |
Future Electronics
from US$9.64
|
-
|
Buy Now | |
RS Americas
from US$15.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
EMI Finger Location | Bottom, Sides |
Connector Contact Density | High |
Port Configuration | Multiple Ports |
Multiple Port Configuration | Ganged |
Port Matrix Configuration | 1 x 2 |
Number of Positions | 8 |
Status Indicator | Lightpipe |
Contact Current Rating (Max) | 1A, .02A |
Centerline (Pitch) | 1.25mm, 1.3mm, .051in, .049in |
Mating Entry Location | Side |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ point five |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ point five |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | 32 – 158°F, 0 – 70°C |
Recpt RJ.5 W/O MAG, 1X2 OFFSET Port Configuration: Multiple Ports Multiple Port Configuration: Ganged Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ point five Connector Contact Density: High Multiple Ports Ganged 1 x 2 RJ point five | Rj Point Five Plug Kit: Single Plug | Part Number: 2170129-1 | Internal Number: 2170129-1 | TE Connectivity | TE Store |
RECPT RJ.5 W/O MAG, 1X2 OFFSET | Avnet America |
Mod Conn, Rj.5 Jack, R/A, 8P8C, 2Port Rohs Compliant: Yes |Te Connectivity 2170129-1 | Newark Electronics |
MOD CONN, RJ.5 JACK, R/A, 8P8C, 2PORT | element14 |
Jack Modular Connector 8p8c (RJ Point Five, Ethernet) 90â–‘ Angle (Right) Shielded | Future Electronics |
Recpt RJ.5 W/O MAG, 1X2 OFFSET, RJ Point Five Connectors | TE Connectivity 2170129-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170129-1?
Additional datasheets, footprints and schematics for 2170129-1 are listed on our Part Details page. You can also find images and similar parts to 2170129-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170129-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170129-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170129-1 fall under?
The 2170129-1 is listed under Connectors > Modular Jacks & Plugs > RJ Point Five Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170129-1 when available in the RJ Point Five Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170129-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170129-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170129-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2170129-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170129-1 often in real-time on the comparison pages.
What if I can't find stock of 2170129-1?
You can fill out our help required form which you can use to request a quote for 2170129-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.