Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Number of Signal Positions | 48 |
Board-to-Board Configuration | Vertical |
Number of Columns | 16 |
Rows Loaded | Z, B, D |
PCB Mount Orientation | Vertical |
Number of Positions | 48 |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .15in, 3.81mm |
Connector Height | 43mm |
コネクタの高さ | 43mm |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Thermoplastic |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
DIN Size | Standard |
Connector System | Board-to-Board |
DIN Level | III |
Sealable | No |
Connector & Housing Type | Receptacle |
Type | Type F |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 22mm, .866in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
48P.IEC-F FEM.CONN. Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .866 in Termination Post & Tail Length: 22 mm Number of Positions: 48 Receptacle Board-to-Board .866" 22 mm | Eurocard Connector | Part Number: 2-166648-4 | Internal Number: 2-166648-4 | TE Connectivity | TE Store |
EUROCARD Series 48 Position 5.08 mm Pitch Press Fit Through Hole Connector | Future Electronics |
48P.iec-F Fem.conn. Rohs Compliant: Yes |Amp Te Connectivity 2-166648-4 | Newark Electronics |
Conn DIN 41612 RCP 48 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-166648-4?
Additional datasheets, footprints and schematics for 2-166648-4 are listed on our Part Details page. You can also find images and similar parts to 2-166648-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-166648-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-166648-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-166648-4 fall under?
The 2-166648-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-166648-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-166648-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-166648-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-166648-4 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-166648-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-166648-4 often in real-time on the comparison pages.
What if I can't find stock of 2-166648-4?
You can fill out our help required form which you can use to request a quote for 2-166648-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.