Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
155
in stock
|
Buy Now | |
TE Store
from US$7.64
|
1,079
in stock
|
Buy Now | |
TTI Europe
from US$5.61
|
969
in stock
|
Buy Now | |
Future Electronics
from US$5.99
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$7.08
|
155
in stock
|
Buy Now | |
element14
from US$6.16
|
155
in stock
|
Buy Now | |
Heilind Electronics
from US$7.20
|
120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.20
|
40
in stock
|
Buy Now | |
Avnet America
from US$5.61
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.07
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,330
in stock
|
Buy Now | |
RS
from US$5.50
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
Boersig
from US$5.26
|
-
|
Buy Now |
Number of Positions | 48 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Rows Loaded | Z, B, D |
Number of Columns | 16 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 5.5A |
Connector Height | 21.8mm |
Row-to-Row Spacing | 3.81mm, .15in |
コネクタの高さ | 21.8mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Pre-Notched to Break Off | No |
DIN Size | Standard |
Connector & Housing Type | Plug |
Sealable | No |
DIN Level | II |
Connector System | Board-to-Board |
Type | Type F |
Termination Post & Tail Length | .114in, 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
48P.IEC-F.MALE CONN Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .114 in Termination Post & Tail Length: 2.9 mm Number of Positions: 48 Plug Board-to-Board .114" 2.9 mm | Eurocard Connector | Part Number: 2-164045-4 | Internal Number: 2-164045-4 | TE Connectivity | TE Store |
48 Position Type F" Right Angle Male Eurocard Connector" | Future Electronics |
Conn, Din41612, Plug, 48Pos, 5.08Mm | Newark Electronics |
PLUG, DIN41612, R/A, F, 48WAY | element14 |
Conn DIN 41612 M 48 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Socket | Transfer Multisort Elektronik |
R/A PCB PLUG 48W TYPE F | RS |
5.08mm, pin, DIN41612,solder,90o, PCB,48w | TE Connectivity 2-164045-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 5.08mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 2.8mm |
Range | std |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 2-164045-4?
Additional datasheets, footprints and schematics for 2-164045-4 are listed on our Part Details page. You can also find images and similar parts to 2-164045-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-164045-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-164045-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-164045-4 fall under?
The 2-164045-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-164045-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-164045-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-164045-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-164045-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 2-164045-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-164045-4 often in real-time on the comparison pages.
What if I can't find stock of 2-164045-4?
You can fill out our help required form which you can use to request a quote for 2-164045-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.