Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
1,870
in stock
|
Buy Now | |
element14
from US$1.48
|
8,275
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
8,165
in stock
|
Buy Now | |
Farnell
from US$1.02
|
8,165
in stock
|
Buy Now | |
TE Store
from US$1.56
|
7,718
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
800
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Vertical |
Connector Contact Density | Standard |
Keyed | No |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Port Configuration | Single Port |
Contact Mating Area Plating Material Thickness | 47.24µin, 1.2µm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Tail Length | .122in, 3.1mm |
コネクタの高さ | 16.4mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | 16.4mm, .646in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-HB |
Performance Category | Cat 3 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
実装方法 | Tray, Reel |
Packaging Method | Tray, Reel |
Packaging Reel Diameter | 60cm |
Packaging Quantity | 800 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
JACK, VERTICAL, 8/8 | element14 |
Connector, Rj45, Jack, 1Port, 8P8C | Newark Electronics |
8/8 PCB MOD.JACK TE Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 216550-1 | Internal Number: 216550-1 | TE Connectivity | TE Store |
Modular jack top entry, 8/8 - T/H | RS |
Single Port 8 Position Vertical Top Entry RJ45 Modular Jack Connector | Future Electronics |
Cat3 RJ45 Connector Socket, Unshielded, Straight, Through Hole | TE Connectivity 216550-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 12.7mm |
External Length / Height | 16.4mm |
External Width | 16mm |
Flammability Rating | UL94V-HB |
Gender | Jack |
Material | Polyester |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Voltage Rating VAC | 150V |
Where can I find additional details, specifications and documents for a 216550-1?
Additional datasheets, footprints and schematics for 216550-1 are listed on our Part Details page. You can also find images and similar parts to 216550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216550-1 fall under?
The 216550-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216550-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216550-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and Avnet America have stock available or on a lead time for 216550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216550-1 often in real-time on the comparison pages.
What if I can't find stock of 216550-1?
You can fill out our help required form which you can use to request a quote for 216550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.