Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C22207-000,
AMP-0-0215877-1 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
4,900
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
11,900
in stock
|
Buy Now | |
TE Store
from US$1.46
|
1,645
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
700
in stock
|
Buy Now | |
Boersig
from US$0.90
|
700
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
684
in stock
|
Buy Now | |
element14
from US$1.25
|
3
in stock
|
Buy Now | |
Farnell
from US$1.03
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,700
in stock
|
Buy Now | |
RS
from US$1.42
|
-
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
Contact Mating Area Plating Material | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Connector Height | 11.5mm, .453in |
PCB Thickness (Recommended) | 1.6mm, .063in |
PCB Tail Length | .118in, 3mm |
コネクタの高さ | 11.5mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PBT |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | On any modular jack, Terminal No. 1 is the terminal to the extreme left as you face the jack opening, tab notch down. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 1400 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
8/8 MOD JACK R/A LOW PRO BLACK | TTI Europe |
Single Port 8 Position Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
8/8 PCB MOD.JACK SE Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 215877-1 | Internal Number: 215877-1 | Alias Number: AMP-0-0215877-1 | TE Connectivity | TE Store |
08P MOD JACK ASSY | Avnet America |
Cat3 RJ45 Modular Jack Plug, Unshielded, Right Angle, Through Hole | TE Connectivity 215877-1 | RS Americas |
TE Connectivity Jack, 8/8, PCB Installation, RJ45, CAT3, 8 Positions, 8 Contacts, Unshielded | Distrelec |
JACK, MODULAR, W/O PANEL STOP, 8/8 | element14 |
RJ45 Cat3 right angle PCB modular jack | RS |
Connector, Rj45, Jack, 1Port, 8P8C | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SE Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | SE Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 215877-1?
Additional datasheets, footprints and schematics for 215877-1 are listed on our Part Details page. You can also find images and similar parts to 215877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215877-1 fall under?
The 215877-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215877-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215877-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Avnet America and Chip One Stop have stock available or on a lead time for 215877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215877-1 often in real-time on the comparison pages.
What if I can't find stock of 215877-1?
You can fill out our help required form which you can use to request a quote for 215877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.