Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
567
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
567
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
567
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
567
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 20 |
Row-to-Row Spacing | .165mm, 4.2in |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Number of Positions | 20 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
PCB Thickness (Recommended) | 1.6in, .063mm |
Width | 12.8mm, .503in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Height | 9.8mm, .386in |
Length | 1.7in, 43.2mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 70 |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.6mm, .141in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P Val-U-Lok R/A Hdr Scrmt V0 |Amp Te Connectivity 2-1586044-0 | Newark Electronics |
TE Connectivity 20P VAL-U-LOK R/A HDR SCRMT V0 Headers & | Distrelec |
Conn Power PIN 20 POS 4.2mm Solder RA Thru-Hole 20 Terminal 1 Port Tray | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 20 POS, DUAL ROW, UL94V-0, SCREW MOUNT | TE Connectivity 2-1586044-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1586044-0?
Additional datasheets, footprints and schematics for 2-1586044-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586044-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586044-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586044-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586044-0 fall under?
The 2-1586044-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586044-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586044-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586044-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586044-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1586044-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586044-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586044-0?
You can fill out our help required form which you can use to request a quote for 2-1586044-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.