Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
3,187
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
3,187
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
3,187
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
130
in stock
|
Buy Now | |
element14
from US$0.41
|
130
in stock
|
Buy Now | |
Heilind Electronics
-
|
255
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
85
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AMP-DUAC Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Positions |
Pitch Spacing | 4.2mm |
For Use With | AMP DUAC Connectors |
Body Material | Nylon |
Colour | White |
Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Compliant |
Product Range | AMP-DUAC Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Positions |
Pitch Spacing | 4.2mm |
For Use With | AMP DUAC Connectors |
Body Material | Nylon |
Colour | White |
RoHS Compliant | Yes |
20P RCPT HSG 94V-0 AMP-DUAC | Rapid Electronics |
TE Connectivity - AMP 20P RCPT HSG 94V-0 | Distrelec |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
20P RCPT HSG 94V-0 | Heilind Electronics |
Circular Connector, 20P RCPT HSG 94V-0 VAL-U-LOK Series | TE Connectivity 2-794657-0 | RS Americas |
Conn Housing RCP 20 POS 4.2mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-794657-0?
Additional datasheets, footprints and schematics for 2-794657-0 are listed on our Part Details page. You can also find images and similar parts to 2-794657-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-794657-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-794657-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-794657-0 fall under?
The 2-794657-0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-794657-0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-794657-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-794657-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-794657-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2-794657-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-794657-0 often in real-time on the comparison pages.
What if I can't find stock of 2-794657-0?
You can fill out our help required form which you can use to request a quote for 2-794657-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.