Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Tool Grade | Premium Crimp Tooling |
Specification Type | TE Product Specification (114-) |
Power Type | Manual |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Certification | Cannot be Certified |
HAND TOOL 2,5 MM DIA. CONTACTS 0,5-1,0 Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Cannot be Certified Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 2-1579024-5 | Internal Number: 2-1579024-5 | TE Connectivity | TE Store |
HTV10 Hand Tool for 2.5mm Dia 0.5-1 SQmm Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 2-1579024-5?
Additional datasheets, footprints and schematics for 2-1579024-5 are listed on our Part Details page. You can also find images and similar parts to 2-1579024-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1579024-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1579024-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1579024-5 fall under?
The 2-1579024-5 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 2-1579024-5 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1579024-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1579024-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1579024-5 have stock available?
Authorised distributors including TE Store, Avnet America and Boersig have stock available or on a lead time for 2-1579024-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1579024-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1579024-5?
You can fill out our help required form which you can use to request a quote for 2-1579024-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.