Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
13,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
13,530
in stock
|
Buy Now | |
element14
from US$0.18
|
13,530
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
2,803
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,803
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | .098in, 2.5mm |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Typical Current Rating | 20A |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 17AWG, 18AWG |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3200 |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Socket, Crimp, 17Awg Rohs Compliant: Yes |Amp Te Connectivity 929970-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG | element14 |
Automotive Connectors 1P Socket (Female) | Rapid Electronics |
HGQ10 series 2.5 mm Pin Diameter 20-17 AWG Crimp Contact Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 929970-1?
Additional datasheets, footprints and schematics for 929970-1 are listed on our Part Details page. You can also find images and similar parts to 929970-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929970-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929970-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929970-1 fall under?
The 929970-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929970-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929970-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929970-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929970-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 929970-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929970-1 often in real-time on the comparison pages.
What if I can't find stock of 929970-1?
You can fill out our help required form which you can use to request a quote for 929970-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.