Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.75
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .025in, .64mm |
Typical Current Rating | 3A |
Terminal & Splice Type | Receptacle |
Crimp Type | IDC |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .2mm², 23AWG, 25AWG, .13mm², 22AWG, 21AWG, .17mm², .22mm², .4mm², .25mm², 24AWG, .35mm², .3mm² |
Wire Insulation Diameter | 1.27mm, .91 – 1.37mm, .05in |
Wire Size | .13 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 28000 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Contact RCP IDT ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 215282-9?
Additional datasheets, footprints and schematics for 215282-9 are listed on our Part Details page. You can also find images and similar parts to 215282-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215282-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215282-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215282-9 fall under?
The 215282-9 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 215282-9 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215282-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 215282-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215282-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 215282-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215282-9 often in real-time on the comparison pages.
What if I can't find stock of 215282-9?
You can fill out our help required form which you can use to request a quote for 215282-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.