962792-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

TAND SPRING BU-GH8P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material PA GF
Color Brown
Cable Exit Angle 180°
Number of Positions 8
Mating Tab Width .63mm, .025in
Length .882in, 22.4mm
Width .61in, 15.5mm
Height 5.4mm, .213in
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 2.5mm, .098in
UL Flammability Rating UL 94-HB
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Connector System Wire-to-Device, Wire-to-Board
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature On the Terminal
Sealable No
Operating Temperature Range -40 – 80°C, -40 – 176°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 962792-1?

Additional datasheets, footprints and schematics for 962792-1 are listed on our Part Details page. You can also find images and similar parts to 962792-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 962792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 962792-1 fall under?

The 962792-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 962792-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 962792-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 962792-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 962792-1 have stock available?

There is no stock from authorised distributors for 962792-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 962792-1 often in real-time on the comparison pages.

What if I can't find stock of 962792-1?

You can fill out our help required form which you can use to request a quote for 962792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay