Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
1,829
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
20,466
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
690
in stock
|
Buy Now | |
Farnell
from US$6.54
|
560
in stock
|
Buy Now | |
Distrelec
from US$3.95
|
81
in stock
|
Buy Now | |
element14
from US$5.22
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.21
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$6.67
|
-
|
Buy Now | |
Avnet America
from US$5.27
|
-
|
Buy Now | |
RS Americas
from US$5.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Thread Length | .559in, 14.2mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC |
Mating Thread Size | 14702 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Length | 19mm, .748in |
Packaging Quantity | 50 |
Packaging Method | Bag, Kit |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
D-Sub Tools&Hardware Amplimite Kit Female | Rapid Electronics |
AMPLIMITE HD20 screwlock kit 4-40,14.2mm | RS |
JACK SCREW, 14.22MM LEN, 4-40 UNC-2A | Farnell |
TE Connectivity Female Screwlock Kit PU%3DPair (2 pieces) UNC 4-40 UNC 4-40 | Distrelec |
SCREW KIT, 14.2MM, UNC4-40/UNC4-40 | element14 |
Set of screws for D-Sub | Transfer Multisort Elektronik |
Screw Kit, Unc4-40, 14.2Mm | Newark Electronics |
Connector Accessories Female Screw Lock Assembly Kit Steel Tin/Clear Chromate Finish Bulk | Avnet America |
AMPLIMITE HD20 screwlock kit 4-40,14.2mm | TE Connectivity 215072-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 14.22mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | Lead (15-Jan-2019) |
Body Plating | Clear Chromate |
Where can I find additional details, specifications and documents for a 215072-2?
Additional datasheets, footprints and schematics for 215072-2 are listed on our Part Details page. You can also find images and similar parts to 215072-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215072-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215072-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215072-2 fall under?
The 215072-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 215072-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215072-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 215072-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215072-2 have stock available?
Authorised distributors including Rapid Electronics, RS, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 215072-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215072-2 often in real-time on the comparison pages.
What if I can't find stock of 215072-2?
You can fill out our help required form which you can use to request a quote for 215072-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.