Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 26 |
Number of Rows | 2 |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Type | Pin |
Mating Post Length | 3.5mm, .138in |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 100VDC |
Insulation Resistance | 5000MΩ |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Position Locations Omitted | None |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Solid, Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.0MM PITCH HEADER,DIP 26P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 26 | Amp Hpi 2.0 Mm Header | Part Number: 2-1470108-6 | Internal Number: 2-1470108-6 | TE Connectivity | TE Store |
2.0Mm Pitch Header,dip 26P |Te Connectivity 2-1470108-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1470108-6?
Additional datasheets, footprints and schematics for 2-1470108-6 are listed on our Part Details page. You can also find images and similar parts to 2-1470108-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1470108-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1470108-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1470108-6 fall under?
The 2-1470108-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1470108-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1470108-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1470108-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1470108-6 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-1470108-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1470108-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1470108-6?
You can fill out our help required form which you can use to request a quote for 2-1470108-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.