Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
624
in stock
|
Buy Now | |
Rapid Electronics
from US$4.84
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$4.61
|
199
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
199
in stock
|
Buy Now | |
Farnell
from US$5.01
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
-
|
Buy Now | |
Future Electronics
from US$4.18
|
-
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$6.22
|
-
|
Buy Now | |
element14
from US$6.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 26 |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Design | Single Beam |
Wire Size | 158CMA, 28AWG, .08mm² |
Connector Width | 5.16mm, .2031in |
Connector Length | 1.2272in, 31.17mm |
Connector Height | .3339in, 8.48mm |
Row-to-Row Spacing | 2mm, .1in |
コネクタの高さ | 8.48mm |
Accepts Wire Insulation Diameter Range | .71 – .87mm, .028 – .034in |
Operating Voltage | 125VAC |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Polarization | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 40 |
実装方法 | Box & Tray, Tray |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
WIRE BOARD RECEPTACLE 26POS | RS |
Headers&Wire Housings 026 2MM 30DP FT | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 026 2MM 30DP FT | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Headers & Wire Housings 026 2Mm 30Dp Ft Rohs Compliant: Yes |Amp Te Connectivity 2-111626-7 | Newark Electronics |
Conn IDC Connector F 26 POS 2mm IDT RA Cable Mount | Avnet America |
026 2MM 30DP FT, Ribbon Cable Connectors | TE Connectivity 2-111626-7 | RS Americas |
14M4118 | element14 |
Where can I find additional details, specifications and documents for a 2-111626-7?
Additional datasheets, footprints and schematics for 2-111626-7 are listed on our Part Details page. You can also find images and similar parts to 2-111626-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111626-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111626-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111626-7 fall under?
The 2-111626-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111626-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111626-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111626-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111626-7 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-111626-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111626-7 often in real-time on the comparison pages.
What if I can't find stock of 2-111626-7?
You can fill out our help required form which you can use to request a quote for 2-111626-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.