Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-007-1 |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.34
|
67
in stock
|
Buy Now | |
TE Store
from US$9.25
|
2,703
in stock
|
Buy Now | |
Rapid Electronics
from US$9.68
|
866
in stock
|
Buy Now | |
Chip One Stop
from US$7.07
|
531
in stock
|
Buy Now | |
Farnell
from US$9.55
|
425
in stock
|
Buy Now | |
element14
from US$10.49
|
65
in stock
|
Buy Now | |
RS Americas
from US$8.26
|
10
in stock
|
Buy Now | |
Distrelec
from US$8.36
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$8.77
|
-
|
Buy Now | |
Future Electronics
from US$7.32
|
-
|
Buy Now | |
Avnet America
from US$7.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
609-007-1=HDW IDC JACKSOCKET A Idc D-Sub Connector | Part Number: 2-1437012-8 | Internal Number: 2-1437012-8 | Alias Number: 609-007-1 | TE Connectivity | TE Store |
D-Sub Tools&Hardware IDC JCKSOCKET ASSY | Rapid Electronics |
JACK SCREW, CONNECTOR | Farnell |
AMPLIMITE HDP,HDF,jackscrew socket, 4-40 | RS |
JACKSOCKET ASSEMBLY | element14 |
609-007-1=HDW IDC JACKSOCKET A, IDC D-Sub Connectors | TE Connectivity 2-1437012-8 | RS Americas |
TE Connectivity Female Screwlock Kit PU%3DPair (2 pieces) UNC 4-40 UNC 4-40 | Distrelec |
Jack Socket Assembly 0.112-40Unc 17.76Mm | Newark Electronics |
Connector Accessories Jack Socket Assembly Kit Stainless Steel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jack Screw |
---|---|
For Use With | D Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Screw Head Height | 5.1mm |
Screw Length | 17.8mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
External Length / Height | 17.8mm |
Height | 17.8mm |
Material | Brass |
Where can I find additional details, specifications and documents for a 2-1437012-8?
Additional datasheets, footprints and schematics for 2-1437012-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437012-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437012-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437012-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437012-8 fall under?
The 2-1437012-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1437012-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437012-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437012-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437012-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 2-1437012-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437012-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437012-8?
You can fill out our help required form which you can use to request a quote for 2-1437012-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.