Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
13,480
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
13,480
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
13,480
in stock
|
Buy Now | |
Farnell
from US$2.06
|
10,800
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Width | 34.95mm, 1.376in |
Height | 19mm, .748in |
Length | 1.33in, 33.78mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors INLINE CONN.MALE22P | Rapid Electronics |
TE Connectivity GET 0.64 mm (Global Electronic Technology) Connector System | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 22 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-1419158-7?
Additional datasheets, footprints and schematics for 2-1419158-7 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-7 fall under?
The 2-1419158-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-1419158-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-7?
You can fill out our help required form which you can use to request a quote for 2-1419158-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.