Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Green |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 22 |
Width | .716in, 18.2mm |
Height | 25.8mm, 1.01in |
Length | 1.23in, 31.2mm |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 1287 |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Row-to-Row Spacing | .1in, 2.54mm |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 1420011-2?
Additional datasheets, footprints and schematics for 1420011-2 are listed on our Part Details page. You can also find images and similar parts to 1420011-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1420011-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1420011-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1420011-2 fall under?
The 1420011-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1420011-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1420011-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1420011-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1420011-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1420011-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1420011-2 often in real-time on the comparison pages.
What if I can't find stock of 1420011-2?
You can fill out our help required form which you can use to request a quote for 1420011-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.