Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .023in, .6mm |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Mating Tab Width | .047in, 1.2mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Wire Insulation Diameter | .102in, 2.6mm |
Wire Size Search | .13mm² |
Wire Size | .13mm² |
Tab Length | 1in, 25.6mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 1 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Where can I find additional details, specifications and documents for a 2141868-2?
Additional datasheets, footprints and schematics for 2141868-2 are listed on our Part Details page. You can also find images and similar parts to 2141868-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141868-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141868-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141868-2 fall under?
The 2141868-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141868-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141868-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141868-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141868-2 have stock available?
There is no stock from authorised distributors for 2141868-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141868-2 often in real-time on the comparison pages.
What if I can't find stock of 2141868-2?
You can fill out our help required form which you can use to request a quote for 2141868-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.