Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
694
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
694
in stock
|
Buy Now | |
element14
from US$0.79
|
694
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
484
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
484
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
484
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | PA GF |
Cable Bundle Diameter | .64in, 16.3mm |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 600 |
Packaging Method | Box |
Sealable | Yes |
Strain Relief | With |
Accessory Type | Cover Housing |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Cover, Orange, Nylon Gf Rohs Compliant: Yes |Te Connectivity 2141614-2 | Newark Electronics |
COVER, ORANGE, NYLON GF | element14 |
Automotive Connectors COVER CABLE SEAL | Rapid Electronics |
TE Connectivity Protection Cover for HVA 630 Series Automotive Connectors Polyamide 6.6 Orange Box | Distrelec |
Protection Cover for HVA 630 Series Automotive Connectors Polyamide 6.6 Orange Box | Avnet America |
Where can I find additional details, specifications and documents for a 2141614-2?
Additional datasheets, footprints and schematics for 2141614-2 are listed on our Part Details page. You can also find images and similar parts to 2141614-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141614-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141614-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141614-2 fall under?
The 2141614-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2141614-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141614-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141614-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141614-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2141614-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141614-2 often in real-time on the comparison pages.
What if I can't find stock of 2141614-2?
You can fill out our help required form which you can use to request a quote for 2141614-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.