2141608-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

5POS,AMP MCP6.3/4.8K,REC HSG,A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.85

Distributor Stock
Logo for Avnet America
Avnet America
from US$14.85
-
Buy Now

Specifications

Body Material PA GF
Connector Code A
Cable Exit Angle 180°
Color Black
Number of Positions 5
Number of Rows 2
Mating Tab Width 6.3mm, .248in
Height 1.54in, 39.3mm
Length 2.88in, 73.2mm
Width 2.5in, 63.5mm
Nominal Voltage Architecture 500V, 80V, 240V, 90V, 24V, 550V, 600V, 48V, 42V, 12V, 125V
Operating Voltage 850VDC
Centerline (Pitch) 6.3mm, .24in
Degree of Protection IP4K9K
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Power
Serviceable No
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 84
Row-to-Row Spacing .248in, 6.3mm
Strain Relief Yes
Connector Style Housing for male terminals
Hybrid Connector Yes
Sealable Yes
Primary Locking Feature Integrated in Housing
Operating Temperature Range -40 – 140°C, -40 – 284°F


Alternative Descriptions

Housing Receptacle 5 Contacts Polyamide 66 Black Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2141608-1?

Additional datasheets, footprints and schematics for 2141608-1 are listed on our Part Details page. You can also find images and similar parts to 2141608-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2141608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2141608-1 fall under?

The 2141608-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2141608-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2141608-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2141608-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2141608-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2141608-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2141608-1 often in real-time on the comparison pages.

What if I can't find stock of 2141608-1?

You can fill out our help required form which you can use to request a quote for 2141608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay