Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | 14.4 – 15mm, .566 – .59in |
Cavity Diameter | 13.4mm, .527in |
UL Flammability Rating | None |
Shore A Hardness | 25 – 35 |
Lubricant Content | Yes |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Seal Type | Cable Seal |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Cable Seal For Use With Automotive Connectors Silicon Rubber Blue Box | Avnet America |
RADIAL SEAL,25X43,CABLE SEAL, | TTI Europe |
RADIAL SEAL,25X43CABLE SEALBLU | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2141612-6?
Additional datasheets, footprints and schematics for 2141612-6 are listed on our Part Details page. You can also find images and similar parts to 2141612-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141612-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141612-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141612-6 fall under?
The 2141612-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2141612-6 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141612-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141612-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141612-6 have stock available?
Authorised distributors including Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2141612-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141612-6 often in real-time on the comparison pages.
What if I can't find stock of 2141612-6?
You can fill out our help required form which you can use to request a quote for 2141612-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.