Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Material | Other |
Cavity Diameter | .57in, 14.6mm |
Cable Insulation Diameter | .61 – .63in, 15.5 – 16.2mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 30 |
Packaging Method | Box |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
RADIAL SEAL 25X43,CABLE SEA,YW | TTI Europe |
Cable Seal Silicon Rubber Yellow for 5POS High Voltage Connectors Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2141612-2?
Additional datasheets, footprints and schematics for 2141612-2 are listed on our Part Details page. You can also find images and similar parts to 2141612-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141612-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141612-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141612-2 fall under?
The 2141612-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2141612-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141612-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141612-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141612-2 have stock available?
Authorised distributors including TTI Europe, Avnet America and Boersig have stock available or on a lead time for 2141612-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141612-2 often in real-time on the comparison pages.
What if I can't find stock of 2141612-2?
You can fill out our help required form which you can use to request a quote for 2141612-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.