Status: | Unknown |
---|---|
Series: | 141 Series |
RoHS: | Unknown |
Prices starting from US$0.12
No. of Rows | 2 Row |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | - |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 11.13mm |
Rated Current | 20A |
Rated Voltage | 250V |
Product Range | 141 Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Body Material | Thermoplastic |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M(TM) NEOPRENE RUBBER AND GASKET ADHESIVE 2141 LIGHT YELLOW, 5 GALLON PAIL, 1 PER CASE. NOTE | THIS PRODUCT IS RESTRICTED FOR INDUSTRIAL APPLICATIONS INTHE FOLLOWING STATES |
---|
Where can I find additional details, specifications and documents for a 2-141?
Additional datasheets, footprints and schematics for 2-141 are listed on our Part Details page. You can also find images and similar parts to 2-141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-141 fall under?
The 2-141 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-141 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-141 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-141 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2-141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-141 often in real-time on the comparison pages.
What if I can't find stock of 2-141?
You can fill out our help required form which you can use to request a quote for 2-141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.