Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.50
|
784
in stock
|
Buy Now | |
Rapid Electronics
from US$7.28
|
1,289
in stock
|
Buy Now | |
Chip One Stop
from US$5.49
|
1,239
in stock
|
Buy Now | |
Farnell
from US$7.24
|
995
in stock
|
Buy Now | |
TE Store
from US$12.57
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
109
in stock
|
Buy Now | |
element14
from US$6.76
|
75
in stock
|
Buy Now | |
Distrelec
from US$6.19
|
50
in stock
|
Buy Now | |
RS Americas
from US$8.55
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.92
|
15
in stock
|
Buy Now | |
Conrad
from US$10.72
|
11
in stock
|
Buy Now | |
Future Electronics
from US$6.06
|
-
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
Boersig
from US$7.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Body Style | Straight |
Cable Clamp Flammability Rating | UL 94V-1 |
Cable Clamp Material | Nylon |
Cover | Without |
Accepts Cable Diameter (Max) | 17.86mm, .703in |
Screw & Hole Thread Size | 15/16-20 |
Screw Plating Material | Zinc with Trivalent Chromate |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Product Type | Accessory |
Shell Size | 17 |
Standard Circular Connector CABLE CLAMP SZ 17 | Rapid Electronics |
CABLE CLAMP, SIZE 17, NYLON | Farnell |
Cable clamp kit,shell size 17,large,CPC | RS |
CPC CABLE CLAMP KIT,LRG,SZ 17 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .703 in Cable Clamp Kit Nylon Black 17 | Sealed Cable Clamp - Cpc Series 5 | Part Number: 213902-3 | Internal Number: 213902-3 | TE Connectivity | TE Store |
Circular Cable Clamp, Size 17, Nylon | Newark Electronics |
CABLE CLAMP, CPC5 | element14 |
TE Connectivity CPC Series Shell Size 17 Nylon Cable Clamp Circular Connector | Distrelec |
Cable clamp kit, shell size 17,large, CPC | TE Connectivity 213902-3 | RS Americas |
Cable Ø (max.): 17.80 mm | Conrad |
CPC Series Shell Size 17 Nylon Cable Clamp Circular Connector | Future Electronics |
Connector Accessories Clamp Nylon Black Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Nylon (Polyamide) |
Product Range | CPC Series |
For Use With | CPC Connector |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | ASAE NEMA SAE UL |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 213902-3?
Additional datasheets, footprints and schematics for 213902-3 are listed on our Part Details page. You can also find images and similar parts to 213902-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213902-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213902-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213902-3 fall under?
The 213902-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 213902-3 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213902-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213902-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213902-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and TE Store have stock available or on a lead time for 213902-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213902-3 often in real-time on the comparison pages.
What if I can't find stock of 213902-3?
You can fill out our help required form which you can use to request a quote for 213902-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.