Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.58
|
No stock
|
Buy Now | |
TE Store
from US$7.47
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
297
in stock
|
Buy Now | |
element14
from US$5.00
|
297
in stock
|
Buy Now | |
Heilind Electronics
from US$5.00
|
222
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.00
|
66
in stock
|
Buy Now | |
Boersig
from US$4.89
|
50
in stock
|
Buy Now | |
TTI Europe
from US$3.66
|
41
in stock
|
Buy Now | |
RS Americas
from US$4.48
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
Distrelec
from US$4.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Keying | B |
Number of Signal Positions | 16 |
Number of Positions | 16 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon, Thermoplastic |
Shell Size | 17 |
Body Orientation | Straight |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature Type | Flange with Mounting Holes |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Comment | 4 Locating Key Arrangement. |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
17-16 RCPT HSG,STD SEX,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 213862-1 | Internal Number: 213862-1 | TE Connectivity | TE Store |
Circular Connector, 16Pos, Rcpt, Flange | Newark Electronics |
CIRCULAR CONNECTOR, 16POS, RCPT, FLANGE | element14 |
17-16 RCPT HSGSTD SEXCPC | Heilind Electronics |
Circular Plastic Connector, 17-16 Receptacle Hsg, Std Sex | TE Connectivity 213862-1 | RS Americas |
Conn CPC PIN 16 POS Crimp ST Panel Mount 16 Terminal 1 Port | Avnet America |
TE Connectivity - AMP Connector 17-16 RCPT HSGSTD SEXCPC | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | - |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213862-1?
Additional datasheets, footprints and schematics for 213862-1 are listed on our Part Details page. You can also find images and similar parts to 213862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213862-1 fall under?
The 213862-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213862-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213862-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 213862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213862-1 often in real-time on the comparison pages.
What if I can't find stock of 213862-1?
You can fill out our help required form which you can use to request a quote for 213862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.