Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.81
|
No stock
|
Buy Now | |
TTI Europe
from US$7.46
|
1,329
in stock
|
Buy Now | |
RS Americas
from US$8.52
|
1,183
in stock
|
Buy Now | |
Newark Electronics
from US$10.52
|
1,000
in stock
|
Buy Now | |
Farnell
from US$3.34
|
1,000
in stock
|
Buy Now | |
Conrad
from US$12.12
|
47
in stock
|
Buy Now | |
Future Electronics
from US$7.61
|
-
|
Buy Now | |
Avnet America
from US$8.02
|
-
|
Buy Now | |
element14
from US$9.14
|
-
|
Buy Now | |
Boersig
from US$8.71
|
-
|
Buy Now | |
Distrelec
from US$8.13
|
-
|
Buy Now | |
TE Store
from US$13.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper |
Contact Termination Area Plating Material | Silver |
Contact Size | 8 |
Wire Size | 10 – 8AWG, 5 – 8mm² |
Test Current | 50A |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
POWERBAND SOCKET CRIMP CONT. | TTI Europe |
Contacts, Circular, 10-8AWG, Crimp, Size 8, Silver, Multimate Powerband Series | TE Connectivity 213843-3 | RS Americas |
Contact, Socket, 10-8Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 10-8AWG, CRIMP | Farnell |
AWG: 10 - 8 | Conrad |
AgPt power socket contact,8-10awg | RS |
Multimate 0.125 POWERBAND 10-8 AWG Insulation Support Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP SOCKET, 8-10AWG | element14 |
TE Connectivity POWERBAND CONT ASSY SILVER PLT Standard | Distrelec |
Special Order: POWERBAND CONT ASSY,SILVER PLT Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Silver 600 VAC | Powerband Contact | Part Number: 213843-3 | Internal Number: 213843-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | POWERBAND Series |
RoHS: | Unknown |
Product Range | POWERBAND Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | 10AWG |
For Use With | 0.125 POWERBAND Contact Series Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | ASAE NEMA SAE UL |
Cable Diameter Max | 6.6mm |
Cable Diameter Min | 2.59mm |
Contact Size | 8 |
Contact Termination | Crimp |
Current Rating | 45A |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Wire Area Size Max | 8mm² |
Wire Area Size Min | 5mm² |
Wire Size | 8AWG |
Where can I find additional details, specifications and documents for a 213843-3?
Additional datasheets, footprints and schematics for 213843-3 are listed on our Part Details page. You can also find images and similar parts to 213843-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213843-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213843-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213843-3 fall under?
The 213843-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213843-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213843-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213843-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213843-3 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Farnell and Conrad have stock available or on a lead time for 213843-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213843-3 often in real-time on the comparison pages.
What if I can't find stock of 213843-3?
You can fill out our help required form which you can use to request a quote for 213843-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.