Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 6, 1 |
Number of Positions | 36 |
Mating Tab Width | 1.2mm, .047in, 2.8mm, .11in |
Width | 63mm, 2.48in |
Height | 45mm, 1.772in |
Length | 2.512in, 63.8mm |
Centerline (Pitch) | .118in, 5mm, 3mm, .197in |
Degree of Protection | IP69K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 125 |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Yes |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
36P SEALED HYBRID (32X 1.2, 4X 2.8) PLUG | TE Connectivity 2138314-5 | RS Americas |
36P Sealed Hybrid (32X 1.2, 4X 2.8) Plug |Te Connectivity 2138314-5 | Newark Electronics |
Automotive Connectors 36P SEALED HYBRID 32X 1.2 4X 2.8 PLUG | Sager |
Where can I find additional details, specifications and documents for a 2138314-5?
Additional datasheets, footprints and schematics for 2138314-5 are listed on our Part Details page. You can also find images and similar parts to 2138314-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138314-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138314-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138314-5 fall under?
The 2138314-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138314-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138314-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138314-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138314-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2138314-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138314-5 often in real-time on the comparison pages.
What if I can't find stock of 2138314-5?
You can fill out our help required form which you can use to request a quote for 2138314-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.