Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.40
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$13.40
|
766
in stock
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 90° |
Body Material | PA GF |
Number of Rows | 1, 6 |
Blank Cavity Position | 20, 15, 33, 17, 36, 16, 9 |
Number of Positions | 29 |
Mating Tab Width | 2.8mm, .047in, .11in, 1.2mm |
Width | 2.65in, 67.3mm |
Height | 80.5mm, 3.169in |
Length | 3.169in, 80.5mm |
Centerline (Pitch) | 3mm, .118in, 5mm, .197in |
Degree of Protection | IP69K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 125 |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 2138338-7?
Additional datasheets, footprints and schematics for 2138338-7 are listed on our Part Details page. You can also find images and similar parts to 2138338-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138338-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138338-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138338-7 fall under?
The 2138338-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138338-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138338-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138338-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138338-7 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 2138338-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138338-7 often in real-time on the comparison pages.
What if I can't find stock of 2138338-7?
You can fill out our help required form which you can use to request a quote for 2138338-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.