Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Pin Diameter | .433in, 11mm |
Interface Plating | Silver (Ag) |
Length | 2.71in, 69mm |
Width | 50.4mm, 1.96in |
Operating Voltage | 750VDC |
Voltage Rating (Max) | 750VDC |
Nominal Voltage Architecture | 750V |
UL Flammability Rating | None |
Degree of Protection | IP67 |
PCB Mount Alignment | Without |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | Without |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | Yes |
Operating Temperature (Max) | 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 185°F, 100°C, 105°C, 230°F, 149°F, 221°F, 110°C, 167°F, 248°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 176°F |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Sealed Housing 1 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2137740-2?
Additional datasheets, footprints and schematics for 2137740-2 are listed on our Part Details page. You can also find images and similar parts to 2137740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137740-2 fall under?
The 2137740-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2137740-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137740-2 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 2137740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137740-2 often in real-time on the comparison pages.
What if I can't find stock of 2137740-2?
You can fill out our help required form which you can use to request a quote for 2137740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.