Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | B |
Color | Orange |
Number of Rows | 1 |
Number of Positions | 1 |
Mating Pin Diameter | .433in, 11mm |
Width | 2.27in, 57.7mm |
Height | 49.9mm, 1.96in |
Length | 100.4mm, 3.95in |
Nominal Voltage Architecture | 125V, 240V, 12V, 48V, 90V, 80V, 600V, 42V, 500V, 24V, 550V |
Operating Voltage | 750VDC |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 45 |
Strain Relief | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Plug, 1Pos Rohs Compliant: Yes |Te Connectivity 2137704-2 | Newark Electronics |
Automotive Housing, Plug, 1Pos Rohs Compliant: YES | Future Electronics |
Conn Housing Sealed PL 1 POS RA Cable Mount Carton | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 1POS | element14 |
Where can I find additional details, specifications and documents for a 2137704-2?
Additional datasheets, footprints and schematics for 2137704-2 are listed on our Part Details page. You can also find images and similar parts to 2137704-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137704-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137704-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137704-2 fall under?
The 2137704-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137704-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137704-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137704-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137704-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 2137704-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137704-2 often in real-time on the comparison pages.
What if I can't find stock of 2137704-2?
You can fill out our help required form which you can use to request a quote for 2137704-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.