Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.93
|
670
in stock
|
Buy Now | |
Conrad
from US$19.31
|
50
in stock
|
Buy Now | |
Avnet America
-
|
670
in stock
|
Buy Now | |
RS Americas
from US$9.90
|
-
|
Buy Now | |
Boersig
from US$11.18
|
-
|
Buy Now | |
Distrelec
from US$11.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Type | Pin |
Contact Size | 8 |
Contact Mating Area Plating Thickness | .76µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Gold |
Wire Size | 5mm², 10AWG |
Test Current | 50A |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power |
For Use With | Metrimate Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | 4/8 Indent Crimp |
213740-1 Rohs Compliant: Yes |Amp Te Connectivity 213740-1 | Newark Electronics |
Additional technical information: Connector & contact connection to: Wires and cablesContact alignment: Straightcontact size: 8contact type: Pinmatching pin diameter: 3.6 mmconnector system: Wire-to-wirefor use with: METRIMATE connector | Conrad |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Size 8 Pin Cont Asy,10 Awg | TE Connectivity 213740-1 | RS Americas |
TE Connectivity SIZE 8 PIN CONT ASY 10 AWG Standard Circ | Distrelec |
Where can I find additional details, specifications and documents for a 213740-1?
Additional datasheets, footprints and schematics for 213740-1 are listed on our Part Details page. You can also find images and similar parts to 213740-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213740-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213740-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213740-1 fall under?
The 213740-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213740-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213740-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213740-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213740-1 have stock available?
Authorised distributors including Newark Electronics, Conrad, Avnet America, RS Americas and Boersig have stock available or on a lead time for 213740-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213740-1 often in real-time on the comparison pages.
What if I can't find stock of 213740-1?
You can fill out our help required form which you can use to request a quote for 213740-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.