Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.83
|
No stock
|
Buy Now | |
Chip One Stop
from US$41.20
|
38
in stock
|
Buy Now | |
Distrelec
from US$47.60
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$34.04
|
20
in stock
|
Buy Now | |
RS Americas
from US$36.23
|
4
in stock
|
Buy Now | |
Avnet America
from US$34.13
|
-
|
Buy Now | |
element14
from US$40.78
|
-
|
Buy Now | |
TE Store
from US$74.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 14 |
---|---|
Number of Positions | 14 |
Number of Power Positions | 0 |
Reverse Numbering | With |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 13A |
Wire Size | .2 – 2mm², 14 – 24AWG |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 20 |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyamide |
VDE Tested | No |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
TE Connectivity - AMP Connector CPC PLUG KIT 20-14STD | Distrelec |
Cir Connector, 14Pos, Plug, Cable | Newark Electronics |
Connector Housing, CPC Plug Kit, 14 Pos., Sz. 20, MIL-C-5015, Free Hang, Std Sex | TE Connectivity 213652-1 | RS Americas |
Conn MIL-C-5015 Circular SKT 14 POS Crimp ST Cable Mount 14 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING | element14 |
Special Order: CPC PLUG KIT 20-14,STD SEX Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 14 – 24 AWG Wire Size: .2 – 2 mm² Connector System: Wire-to-Wire Housing 250 VDC 14 – 24 AWG .2 – 2 mm² | Cpc Mil-C-5015 Connector | Part Number: 213652-1 | Internal Number: 213652-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213652-1?
Additional datasheets, footprints and schematics for 213652-1 are listed on our Part Details page. You can also find images and similar parts to 213652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213652-1 fall under?
The 213652-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213652-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213652-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 213652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213652-1 often in real-time on the comparison pages.
What if I can't find stock of 213652-1?
You can fill out our help required form which you can use to request a quote for 213652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.