Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.26
|
72
in stock
|
Buy Now | |
RS Americas
from US$9.22
|
345
in stock
|
Buy Now | |
Rapid Electronics
from US$27.15
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
48
in stock
|
Buy Now | |
Distrelec
from US$14.07
|
48
in stock
|
Buy Now | |
Farnell
from US$27.03
|
40
in stock
|
Buy Now | |
element14
from US$18.91
|
24
in stock
|
Buy Now | |
Avnet America
from US$13.24
|
-
|
Buy Now | |
Boersig
from US$16.06
|
-
|
Buy Now | |
TE Store
from US$26.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 14 |
Number of Positions | 14 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Wire Size | .2 – 2mm², 14 – 24AWG |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Polyamide |
Shell Size | 20 |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | 1 1/4-18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, CPC Receptacle, 14 Pos, Sz 20, MIL-C-5015, Panel Mnt, Std Sex | TE Connectivity 213651-1 | RS Americas |
Circular Conn, Rcpt, 14Pos, Crimp | Newark Electronics |
Standard Circular Connector CPC RCPT 20-14 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RCPT 20-14 STD SEX | Distrelec |
CIRCULAR CONN, RCPT, 14POS, CRIMP | Farnell |
Conn MIL-C-5015 Circular PIN 14 POS Crimp ST Panel Mount 14 Terminal 1 Port | Avnet America |
Special Order: CPC RCPT 20-14 STD SEX Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 14 – 24 AWG Wire Size: .2 – 2 mm² Connector System: Wire-to-Panel Housing 250 VDC 14 – 24 AWG .2 – 2 mm² | Cpc Mil-C-5015 Connector | Part Number: 213651-1 | Internal Number: 213651-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213651-1?
Additional datasheets, footprints and schematics for 213651-1 are listed on our Part Details page. You can also find images and similar parts to 213651-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213651-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213651-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213651-1 fall under?
The 213651-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213651-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213651-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213651-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213651-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 213651-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213651-1 often in real-time on the comparison pages.
What if I can't find stock of 213651-1?
You can fill out our help required form which you can use to request a quote for 213651-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.