Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.21
|
167
in stock
|
Buy Now | |
TE Store
from US$31.29
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$21.05
|
167
in stock
|
Buy Now | |
element14
from US$19.49
|
167
in stock
|
Buy Now | |
Heilind Electronics
from US$17.99
|
87
in stock
|
Buy Now | |
Avnet America
from US$16.31
|
86
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.99
|
17
in stock
|
Buy Now | |
RS Americas
from US$16.01
|
1
in stock
|
Buy Now | |
Future Electronics
from US$16.27
|
-
|
Buy Now | |
Boersig
from US$19.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Positions | 14 |
Number of Signal Positions | 14 |
Number of Power Positions | 0 |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 13A |
Wire Size | .2 – 2mm², 14 – 24AWG |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
Shell Size | 20 |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 15/16-20 UNEF |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG KIT 20-14 W/O CBL CL Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 14 – 24 AWG Wire Size: .2 – 2 mm² Connector System: Wire-to-Wire Housing 250 VDC 14 – 24 AWG .2 – 2 mm² | Cpc Mil-C-5015 Connector | Part Number: 213571-2 | Internal Number: 213571-2 | TE Connectivity | TE Store |
Circular Connector Plug Size 20 14 Position Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING | element14 |
Connector Accessories Plug Kit 14 POS Polyamide Black | Avnet America |
Connector Housing CPC Plug Kit 14 Pos. Sz. 20 MIL-C-5015 Free Hang Rev Sex | TE Connectivity 213571-2 | RS Americas |
MIL-C-5015 Series 1 Housing Plug 14 Position Size 20 Circular Plastic Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Contact Plating | - |
Contact Gender | Pin |
Where can I find additional details, specifications and documents for a 213571-2?
Additional datasheets, footprints and schematics for 213571-2 are listed on our Part Details page. You can also find images and similar parts to 213571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213571-2 fall under?
The 213571-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213571-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213571-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 213571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213571-2 often in real-time on the comparison pages.
What if I can't find stock of 213571-2?
You can fill out our help required form which you can use to request a quote for 213571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.