Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.67
|
69
in stock
|
Buy Now | |
TE Store
from US$22.65
|
921
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
294
in stock
|
Buy Now | |
Avnet America
from US$7.27
|
294
in stock
|
Buy Now | |
element14
from US$13.45
|
69
in stock
|
Buy Now | |
Future Electronics
from US$10.96
|
-
|
Buy Now | |
RS Americas
from US$13.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 14 |
Number of Signal Positions | 14 |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 13A |
Wire Size | 14 – 24AWG, .2 – 2mm² |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
Shell Size | 20 |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 1 1/4-18 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC 20-14 FREE HANGING RCPT Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 14 – 24 AWG Wire Size: .2 – 2 mm² Connector System: Wire-to-Wire Housing 250 VDC 14 – 24 AWG .2 – 2 mm² | Cpc Mil-C-5015 Connector | Part Number: 213650-1 | Internal Number: 213650-1 | TE Connectivity | TE Store |
Circular Connector Receptacle Size 20 14 Position Free Hanging | Newark Electronics |
Conn MIL-C-5015 Circular SKT 14 POS Crimp ST Cable Mount 14 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 14 POSITION FREE HANGING | element14 |
CPC Series Free Hanging Receptacle 14 Position Circular Plastic Connector | Future Electronics |
Circular Connector CPC 20-14 FREE HANGING RCPT | TE Connectivity 213650-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 213650-1?
Additional datasheets, footprints and schematics for 213650-1 are listed on our Part Details page. You can also find images and similar parts to 213650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213650-1 fall under?
The 213650-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213650-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213650-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 213650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213650-1 often in real-time on the comparison pages.
What if I can't find stock of 213650-1?
You can fill out our help required form which you can use to request a quote for 213650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.