Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.30
|
297
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Natural |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | .894in, 22.7mm |
Width | 33mm, 1.299in |
Length | .9842in, 25mm |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Container |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -22 – 212°F, -30 – 100°C |
Automotive Connectors MCP2 8BU-GEH ASSY2P | Rapid Electronics |
TE Connectivity - AMP Housing MCP28BU-GEH ASSY2P | Distrelec |
Mcp2,8Bu-Geh Assy2P |Amp Te Connectivity 2-1355200-1 | Newark Electronics |
MCP2 | Future Electronics |
Conn Housing RCP 2 POS 6mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-1355200-1?
Additional datasheets, footprints and schematics for 2-1355200-1 are listed on our Part Details page. You can also find images and similar parts to 2-1355200-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1355200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1355200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1355200-1 fall under?
The 2-1355200-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1355200-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1355200-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1355200-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1355200-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-1355200-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1355200-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1355200-1?
You can fill out our help required form which you can use to request a quote for 2-1355200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.