Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Configuration | Drawer |
---|---|
Number of Rows | 5 |
Number of Positions | 15 |
Contact Type | Socket |
Height | 1.208in |
Length | 2.4in |
Panel Thickness | .031 – .091 in, .8 – 2.3 mm |
Width | 2.162in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | Yes |
UL Rating | Recognized, Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire Type | Stranded |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Type | Housing |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Row-to-Row Spacing | .173in, 4.39mm |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Metrimate Series 5.08mm Pitch 15 Way 5 Row Male Straight PCB Housing | TE Connectivity 213426-1 | RS Americas |
Housing 15 way socket Metrimate Drawer | RS |
Plug & Socket Connector, Plug, 15 Position, 5.08Mm | Newark Electronics |
M15 Position 5 Row 5.08 mm Pitch Black Plug Housing Drawer Connector | Future Electronics |
Conn Housing PL 15 POS 5.08mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP Metrimate Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213426-1?
Additional datasheets, footprints and schematics for 213426-1 are listed on our Part Details page. You can also find images and similar parts to 213426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213426-1 fall under?
The 213426-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 213426-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213426-1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 213426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213426-1 often in real-time on the comparison pages.
What if I can't find stock of 213426-1?
You can fill out our help required form which you can use to request a quote for 213426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.