Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.95
|
-
|
Buy Now |
Shell Base Material | Copper Alloy |
---|---|
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 0 |
Number of Signal Positions | 40 |
Number of Positions | 40 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A, .5A |
Number of Utility Contacts | 0 |
Centerline (Pitch) | .024in, .6mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 60 |
Docking Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PLUG ASSY 0.6MM CHAMP DOCKING CONN.40P | Avnet America |
Where can I find additional details, specifications and documents for a 2129283-1?
Additional datasheets, footprints and schematics for 2129283-1 are listed on our Part Details page. You can also find images and similar parts to 2129283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129283-1 fall under?
The 2129283-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129283-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129283-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2129283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129283-1 often in real-time on the comparison pages.
What if I can't find stock of 2129283-1?
You can fill out our help required form which you can use to request a quote for 2129283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.