Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.80
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
664
in stock
|
Buy Now | |
TE Store
from US$6.15
|
656
in stock
|
Buy Now | |
element14
from US$3.93
|
395
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
300
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
RS Americas
from US$6.58
|
-
|
Buy Now | |
Avnet Asia
from US$4.23
|
-
|
Buy Now | |
Boersig
from US$4.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Base Material | Stainless Steel |
---|---|
Number of Positions | 40 |
Number of Power Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Signal Positions | 40 |
Number of Utility Contacts | 0 |
Contact Current Rating (Max) | 1A, .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .38µm |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 300 |
実装方法 | Reel |
Docking Connector Style | Plug |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .067in, 1.7mm |
Termination Method to Printed Circuit Board | Hybrid |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Plug Assy 0.6Mm Champ Docking Rohs Compliant: Yes |Te Connectivity 2129261-1 | Newark Electronics |
PLUG ASSY 0.6mm CHAMP DOCKING Docking Connector Style: Plug Connector System: Cable-to-Board Number of Positions: 40 Centerline (Pitch): .6 mm Centerline (Pitch): .024 in Plug Cable-to-Board 40 .6 mm | Dock Connector | Part Number: 2129261-1 | Internal Number: 2129261-1 | TE Connectivity | TE Store |
CONNECTOR, I/O, PLUG, 40POS, TH | Farnell |
40 Position 3 Row .6?mm?D-Sub Plug CHAMP Docking Connector | Future Electronics |
Conn High Speed Champ Docking PL 40 POS 0.5mm Solder ST Thru-Hole/SMD 40 Terminal 1 Port | Avnet America |
PLUG ASSY 0.6mm CHAMP DOCKING, Docking Connectors | TE Connectivity 2129261-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2129261-1?
Additional datasheets, footprints and schematics for 2129261-1 are listed on our Part Details page. You can also find images and similar parts to 2129261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129261-1 fall under?
The 2129261-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129261-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129261-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Farnell, element14 and Chip One Stop have stock available or on a lead time for 2129261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129261-1 often in real-time on the comparison pages.
What if I can't find stock of 2129261-1?
You can fill out our help required form which you can use to request a quote for 2129261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.