Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
915
in stock
|
Buy Now | |
element14
from US$3.10
|
915
in stock
|
Buy Now | |
TE Store
from US$3.86
|
146
in stock
|
Buy Now | |
Future Electronics
from US$2.92
|
-
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
Avnet Asia
from US$2.93
|
-
|
Buy Now | |
Boersig
from US$3.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Base Material | Stainless Steel |
---|---|
Number of Positions | 40 |
Number of Signal Positions | 40 |
Number of Rows | 3 |
Number of Power Positions | 0 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
Number of Utility Contacts | 0 |
Contact Mating Area Plating Material Thickness | .38µm |
Contact Current Rating (Max) | .5A, 1A |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
Centerline (Pitch) | .024in, .6mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 600 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Cable-to-Board |
Docking Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Hybrid |
Termination Post & Tail Length | 1.5mm, .06in |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Conn, Reptacle, 40Pos, Solder Rohs Compliant: Yes |Te Connectivity 2129260-2 | Newark Electronics |
I/O CONN, REPTACLE, 40POS, SOLDER | element14 |
REC ASSY 0.6mm CHAMP DOCKING C Docking Connector Style: Receptacle Connector System: Cable-to-Board Number of Positions: 40 Centerline (Pitch): .6 mm Centerline (Pitch): .024 in Receptacle Cable-to-Board 40 .6 mm | Dock Connector | Part Number: 2129260-2 | Internal Number: 2129260-2 | TE Connectivity | TE Store |
40 Position 0.60 mm Right Angle Through Hole Champ Docling Receptacle | Future Electronics |
Conn SCSI RCP 40 POS 0.6mm Solder RA Thru-Hole 1Port | Avnet America |
Where can I find additional details, specifications and documents for a 2129260-2?
Additional datasheets, footprints and schematics for 2129260-2 are listed on our Part Details page. You can also find images and similar parts to 2129260-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129260-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129260-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129260-2 fall under?
The 2129260-2 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129260-2 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129260-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129260-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129260-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2129260-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129260-2 often in real-time on the comparison pages.
What if I can't find stock of 2129260-2?
You can fill out our help required form which you can use to request a quote for 2129260-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.