Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 31 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Ports | 2 |
Stackable | No |
Keyed | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Configuration | 6P + 7P + 18P |
PCB Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 2A, 1.5A, 1.3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Height Above PC Board | .289in, 7.35mm |
PCB Thickness (Recommended) | .039in, 1mm |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .031in, 1mm, .05in, .8mm, .039in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Boardlock Length | .072in, 1.9mm |
PCB Mount Retention Type | Boardlock |
Mounting Location | Bottom |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mounting Style | Through Hole |
Circuit Application | Power & Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 250 |
Shell | Without |
Product Type | Connector |
Product Grouping | SATA |
Profile | Slimline |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Termination Post Length | 1.8mm, .071in |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
High Temperature Housing | Yes |
Slimline Sata Plus Rec Cl5.6H, Au G/F |Amp Te Connectivity 2129116-3 | Newark Electronics |
I/O Conn SLIMLINE SATA PLUS REC CL5.6H AU G/F | Rapid Electronics |
Conn SATA RCP 31 POS 0.8mm/1mm/1.27mm Solder RA Thru-Hole 31 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2129116-3?
Additional datasheets, footprints and schematics for 2129116-3 are listed on our Part Details page. You can also find images and similar parts to 2129116-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129116-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129116-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129116-3 fall under?
The 2129116-3 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129116-3 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129116-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129116-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129116-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2129116-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129116-3 often in real-time on the comparison pages.
What if I can't find stock of 2129116-3?
You can fill out our help required form which you can use to request a quote for 2129116-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.