Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 31 |
Stackable | No |
Keyed | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 8µin, .2µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A, 1.5A, 1.3A |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Configuration | 6P + 7P + 18P |
Height Above PC Board | 5.4mm, .212in |
PCB Thickness (Recommended) | 1mm, .039in |
Centerline (Pitch) | 1.27mm, .8mm, .031in, .05in, .039in, 1mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mounting Style | Through Hole, Surface Mount |
Connector Mounting Type | Board Mount |
Boardlock Length | .059in, 1.5mm |
Mounting Location | Top |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Tape & Reel |
Connector System | Cable-to-Board |
Connector Style | Plug |
Product Type | Connector |
Product Grouping | SATA |
Connector & Contact Terminates To | Printed Circuit Board |
Shell | Without |
Profile | Slimline |
Termination Post Length | .059in, 1.5mm |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Housing | Yes |
Slimline Sata Plus Plug Au G/F |Te Connectivity 2129115-3 | Newark Electronics |
Conn SATA PL 31 POS 0.8mm/1mm/1.27mm Solder RA Thru-Hole/SMD 31 Terminal T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2129115-3?
Additional datasheets, footprints and schematics for 2129115-3 are listed on our Part Details page. You can also find images and similar parts to 2129115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129115-3 fall under?
The 2129115-3 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129115-3 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129115-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2129115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129115-3 often in real-time on the comparison pages.
What if I can't find stock of 2129115-3?
You can fill out our help required form which you can use to request a quote for 2129115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.