Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
22,059
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
22,059
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
22,059
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
7,509
in stock
|
Buy Now | |
element14
from US$0.65
|
7,509
in stock
|
Buy Now | |
Farnell
from US$0.37
|
7,509
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .5g |
---|---|
Antenna Style | Embedded |
Antenna Type | PCB |
Antenna Protocol | Glonass, GPS |
Number of Ports | 1 |
Product Height | .04in, 1mm |
Product Width | 10mm, .39in |
Product Length | .39in, 10mm |
VSWR (Max) | < 2.0:1 |
Impedance | 50Ω |
Active Antenna | No |
Wireless Application | GPS, 5G |
Polarization | Linear |
Region | Global |
Wireless Standard | GPS |
Precision Level | Standard |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Gain (Max) | 3.5dB |
Frequency Band | 1560 – 1602MHz |
Application by Region | GNSS - Global - 1560 – 1602 MHz |
TE Connectivity GNSS GPS and Glonass SMD antenna RF/Micr | Distrelec |
Single Band Chip, 1.581 Ghz, Smt Rohs Compliant: Yes |Te Connectivity 2118900-1 | Newark Electronics |
SINGLE BAND CHIP, 1.581 GHZ, SMT | element14 |
1560 MHz to 1602 MHz Surface Mount Embedded GNSS PCB Antenna | Future Electronics |
Standard GNSS Antenna Linear 50Ohm 1602MHz Surface Mount | Avnet America |
GNSS , GPS and Glonass, chip antenna, SMD | TE Connectivity 2118900-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2118900-1?
Additional datasheets, footprints and schematics for 2118900-1 are listed on our Part Details page. You can also find images and similar parts to 2118900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118900-1 fall under?
The 2118900-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118900-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118900-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2118900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118900-1 often in real-time on the comparison pages.
What if I can't find stock of 2118900-1?
You can fill out our help required form which you can use to request a quote for 2118900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.