Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EM7695-000,
AMP-0-0211883-5, 1146778 |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.17
|
32
in stock
|
Buy Now | |
Future Electronics
from US$6.80
|
1,139
in stock
|
Buy Now | |
TE Store
from US$9.79
|
1,082
in stock
|
Buy Now | |
Electro Enterprises
from US$8.26
|
373
in stock
|
Buy Now | |
Heilind Electronics
from US$12.02
|
366
in stock
|
Buy Now | |
element14
from US$12.18
|
159
in stock
|
Buy Now | |
Farnell
from US$10.93
|
159
in stock
|
Buy Now | |
Avnet America
from US$5.77
|
153
in stock
|
Buy Now | |
TTI Europe
from US$9.39
|
98
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.02
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$10.32
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
1
in stock
|
Buy Now | |
RS Americas
from US$9.53
|
1
in stock
|
Buy Now | |
Distrelec
from US$10.70
|
-
|
Buy Now | |
Sager
from US$8.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 9.08mm, .357in |
---|---|
Screw Material | Stainless Steel |
Screw & Hole Thread Size | 4-40 UNC 2A |
Screw Finish | Passivated |
For Use With | Metal Shell Connectors |
Packaging Quantity | 1 |
Packaging Method | Package, Individual |
Product Type | Accessory |
Accessory Type | Male Screwlock Assembly |
4 - 40 Thread Stainless Steel Male Screw Retainer | Future Electronics |
SCREW RETAINER KIT,AMPLIMITE Connector Hardware Accessory Type: Male Screwlock Assembly Hardware Accessory Function: Latching, Locking & Retention Male Screwlock Assembly Latching, Locking & Retention | Connector Hardware | Part Number: 211883-5 | Internal Number: 211883-5 | Alias Number: 1146778 | TE Connectivity | TE Store |
SCREW RETAINER KITAMPLIMITE | Heilind Electronics |
D SUB JACK SCREW, 6.35MM, 4-40 | element14 |
Connector Accessories Male Screw Retainers Steel | Avnet America |
Screw Retainer Kit 4-40 Amplimite | RS |
Male Screw Retainer Kit, #4-40 | Newark Electronics |
Jackscrew, Male Screw, Slotted for AMPLIMITE Series | TE Connectivity 211883-5 | RS Americas |
TE Connectivity - AMP SCREW RETAINER KITAMPLIMITE | Distrelec |
D-Sub Tools & Hardware SCREW RETAINER KIT | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 6.35mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Male Screw Retainer Kit |
For Use With | D Subminiature Connectors |
Where can I find additional details, specifications and documents for a 211883-5?
Additional datasheets, footprints and schematics for 211883-5 are listed on our Part Details page. You can also find images and similar parts to 211883-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211883-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211883-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211883-5 fall under?
The 211883-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 211883-5 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211883-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 211883-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211883-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Electro Enterprises, Heilind Electronics and element14 have stock available or on a lead time for 211883-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211883-5 often in real-time on the comparison pages.
What if I can't find stock of 211883-5?
You can fill out our help required form which you can use to request a quote for 211883-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.