Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.50
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.21
|
20,700
in stock
|
Buy Now | |
Chip One Stop
from US$7.96
|
20,700
in stock
|
Buy Now | |
RS Americas
from US$6.19
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
38
in stock
|
Buy Now | |
Distrelec
from US$12.32
|
1
in stock
|
Buy Now | |
Future Electronics
from US$9.64
|
-
|
Buy Now | |
Avnet America
from US$7.07
|
-
|
Buy Now | |
element14
from US$13.78
|
-
|
Buy Now | |
Boersig
from US$8.77
|
-
|
Buy Now | |
TTI Europe
from US$6.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Positions | 24 |
Reverse Numbering | Without |
Number of Signal Positions | 24 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Connector REC PIN 23-24 PNL | Rapid Electronics |
Circular Plastic Connector CPC RCPT SZ23-24 W/THRD INSRT, CPC Series | TE Connectivity 211839-1 | RS Americas |
Circular Conn, Rcpt, 24Pos, Crimp | Newark Electronics |
TE Connectivity - AMP Size 23, Square Flange, Plug, 24 Contacts, 600V | Distrelec |
CONN RCPT HSNG MALE 24POS PNL MT | Future Electronics |
Conn CPC PIN 24 POS Crimp ST Panel Mount 24 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, CIRCULAR, 24WAY | element14 |
AMP CPC Receptacle Shell Size 23-24 w/ Threaded Insert | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 24Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-24 |
No. of Positions | 24Ways |
Where can I find additional details, specifications and documents for a 211839-1?
Additional datasheets, footprints and schematics for 211839-1 are listed on our Part Details page. You can also find images and similar parts to 211839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211839-1 fall under?
The 211839-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211839-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211839-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for 211839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211839-1 often in real-time on the comparison pages.
What if I can't find stock of 211839-1?
You can fill out our help required form which you can use to request a quote for 211839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.