Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.58
|
No stock
|
Buy Now | |
TE Store
from US$12.61
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
425
in stock
|
Buy Now | |
Chip One Stop
from US$7.66
|
425
in stock
|
Buy Now | |
Distrelec
from US$7.94
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$4.62
|
184
in stock
|
Buy Now | |
RS Americas
from US$6.79
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$8.25
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.25
|
3
in stock
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
Boersig
from US$9.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 24 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Positions | 24 |
Number of Power Positions | 0 |
Seal Type | Elastomer Seal |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Material | Nylon 6/6 GF |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Sealable | Yes |
Product Type | Housing |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 23-24 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: Yes Housing 600 VDC Wire-to-Wire 24 | Circular Power Connector | Part Number: 206837-3 | Internal Number: 206837-3 | TE Connectivity | TE Store |
Standard Circular Connector PLG ASSY SIZE 23 24P | Rapid Electronics |
TE Connectivity - AMP Connector CPC PLUG ASSEMBLY SIZE 23-24 | Distrelec |
CIRCULAR CONNECTOR, PLUG, 24POS, CRIMP | Farnell |
Circular Conn, Plug, 24Pos, Crimp | Newark Electronics |
Circular Plastic Connector, Plug Assembly Size 23-24 | TE Connectivity 206837-3 | RS Americas |
Conn CPC SKT 24 POS Crimp ST Cable Mount 24 Terminal 1 Port | Avnet America |
CST PLUG ASSEMBLY SIZE 23-24 | Boersig |
Where can I find additional details, specifications and documents for a 206837-3?
Additional datasheets, footprints and schematics for 206837-3 are listed on our Part Details page. You can also find images and similar parts to 206837-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206837-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206837-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206837-3 fall under?
The 206837-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206837-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206837-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206837-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206837-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206837-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206837-3 often in real-time on the comparison pages.
What if I can't find stock of 206837-3?
You can fill out our help required form which you can use to request a quote for 206837-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.