Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.38
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
6,352
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
6,352
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
6,352
in stock
|
Buy Now | |
Farnell
from US$2.35
|
5,100
in stock
|
Buy Now | |
element14
from US$2.44
|
143
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$3.11
|
-
|
Buy Now | |
Boersig
from US$1.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1g, .035oz |
---|---|
Antenna Style | Embedded |
Antenna Type | Thin PCB |
Band Type | Single Band |
Product Width | .394in, 10mm |
Product Length | .591in, 15.0114mm |
Cable Length | 4.724in, 120mm |
Product Height | .039in, 1mm |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | WLAN, Wi-Fi |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 a/g/n/ac & Wi-Fi |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Gain (Max) | 2.4dB |
Frequency Band | 4900 – 5875MHz |
Application by Region | WLAN - Global - 4900 – 5875 MHz, Wi-Fi - Global - 4900 – 5875 MHz |
Single Band Wifi 5Ghz Pcb Chassis Mt. Rohs Compliant: Yes |Te Connectivity 2118326-1 | Newark Electronics |
Single Band WiFi 5GHz PCB Chassis Mt. | Rapid Electronics |
SINGLE BAND WIFI, 5GHZ, PCB, CHASSIS MT. | Farnell |
OMNI ANTENNA, LIN, 4.9-5.875GHZ, 2.4DBI | element14 |
Single Band WiFi, 5GHz, PCB, Chassis | RS |
2.4 dB Single WiFi 5 GHz Chassis Mount Embedded Antenna | Future Electronics |
Antenna Single Band 2.4dB 5875MHz Adhesive Mount | Avnet America |
Single Band WiFi, 5GHz, PCB, Chassis Mt., Antennas | TE Connectivity 2118326-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2118326-1?
Additional datasheets, footprints and schematics for 2118326-1 are listed on our Part Details page. You can also find images and similar parts to 2118326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118326-1 fall under?
The 2118326-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118326-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118326-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 2118326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118326-1 often in real-time on the comparison pages.
What if I can't find stock of 2118326-1?
You can fill out our help required form which you can use to request a quote for 2118326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.