Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
3,475
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
21,264
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
21,264
in stock
|
Buy Now | |
Distrelec
from US$3.06
|
21,264
in stock
|
Buy Now | |
TE Store
from US$3.07
|
2,815
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
20
in stock
|
Buy Now | |
element14
from US$2.13
|
20
in stock
|
Buy Now | |
Farnell
from US$3.19
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$2.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.55g, .09oz |
---|---|
Antenna Style | Embedded |
Antenna Protocol | LTE World Band |
Antenna Type | PCB |
Product Width | 10.56mm, .416in |
Product Length | 2.913in, 74mm |
Product Height | 1.57mm, .062in |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | GSM 1800, GSM, ZigBee, LTE, CDMA 850, CDMA 1900, UMTS, ISM, GSM 900 |
Polarization | Linear |
Region | Americas, Global, EU |
Wireless Standard | LTE, UMTS, US Dual, EU Triband & WCDMA |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Gain (Max) | 3.5dB |
Frequency Band | 824 – 894MHz, 1710 – 1880MHz, 698 – 960MHz, 868 – 870MHz, 2300 – 2700MHz, 1920 – 2170MHz, 1850 – 1990MHz, 880 – 960MHz |
Application by Region | CDMA - Americas - 1850 – 1990 MHz, LTE - EU - 880 – 960 MHz, GSM - Americas - 1850 – 1990 MHz, CDMA - Americas - 824 – 894 MHz, LTE All Band - 698 – 960 MHz, GSM - Americas - 824 – 894 MHz, LTE All Band - 2300 – 2700 MHz, UMT - Global - 1920 – 2170 MHz, GSM - EU - 880 – 960 MHz, GSM - EU - 1710 – 1880 MHz, LTE - EU - 1710 – 1880 MHz, ISM - 698 – 960 MHz, ISM - EU - 868 – 870 MHz, LTE - Global - 1920 – 2170 MHz, LTE - Americas - 824 – 894 MHz, ZigBee - EU - 868 – 870 MHz |
Antennas 4G World Band PCB MetaSpan Tab Mt | Rapid Electronics |
TE Connectivity - AMP Connector Accessory | Distrelec |
4G World Band, MetaSpan, Tab Mt. PCB Antenna Type: PCB Band Type: Multi Band Primary Application: Cat-M/NB-IoT Cellular Wi-Fi Wireless Application: Wi-Fi Cellular Cat-M/NB-IoT ISM Mounting Location: Internal/Embedded PCB Multi Band Cat-M/NB-IoT Wi-Fi | Antenna | Part Number: 2118310-1 | Internal Number: 2118310-1 | TE Connectivity | TE Store |
LTE/Cellular Band Linear 960/2170/2700MHz 3.5dBi Through Hole/Tab Mount Bag/Box | Avnet America |
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.5Dbi | Newark Electronics |
PCB ANTENNA, LIN, 2.3-2.7GHZ, 3.5DBI | element14 |
3.5 dB 4G World Band MetaSpan Tab Mount PCB Embedded Antenna | Future Electronics |
4G World Band, MetaSpan, Tab Mt. PCB, Antennas | TE Connectivity 2118310-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 698MHz |
Frequency Max | 2.7GHz |
Antenna Mounting | PCB |
Gain | 3.5dBi |
VSWR | 3 |
Input Power | 3W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | CDMA 1900 CDMA 850 GSM 1800 GSM 900 GSM ISM LTE UMTS ZigBee |
Where can I find additional details, specifications and documents for a 2118310-1?
Additional datasheets, footprints and schematics for 2118310-1 are listed on our Part Details page. You can also find images and similar parts to 2118310-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118310-1 fall under?
The 2118310-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118310-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118310-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118310-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118310-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and TE Store have stock available or on a lead time for 2118310-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118310-1 often in real-time on the comparison pages.
What if I can't find stock of 2118310-1?
You can fill out our help required form which you can use to request a quote for 2118310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.