Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.34
|
5,891
in stock
|
Buy Now | |
Rapid Electronics
from US$7.04
|
5,844
in stock
|
Buy Now | |
Chip One Stop
from US$3.69
|
5,844
in stock
|
Buy Now | |
Distrelec
from US$6.15
|
5,844
in stock
|
Buy Now | |
Farnell
from US$7.22
|
4,480
in stock
|
Buy Now | |
RS Americas
from US$4.91
|
124
in stock
|
Buy Now | |
TE Store
from US$11.00
|
77
in stock
|
Buy Now | |
element14
from US$6.58
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.50
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$7.33
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$5.63
|
-
|
Buy Now | |
Boersig
from US$7.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Power Positions | 5 |
Reverse Numbering | Without |
Number of Signal Positions | 8 |
Reverse Gender | Standard |
Contact Protection | With |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Power Conductor Insulation Diameter | 5.59mm, .22in |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Shell Size | 23 |
Housing Color | Black |
VDE Tested | No |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
Circular Connector Shell Style:Flange Mount Receptacle | Newark Electronics |
Standard Circular Connector RECPT SQUARE 23-13M | Rapid Electronics |
TE Connectivity CPC RECPT ASSEMBLY SIZE 23-13 Standard C | Distrelec |
CIRCULAR CONNECTOR, RCPT, 13POS, CRIMP | Farnell |
Connector Housing CPC Receptacle 13 Pos. Sz. 23 Series 4 Panel Mnt Std Sex | TE Connectivity 211825-1 | RS Americas |
CPC RECPT ASSEMBLY SIZE 23-13 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 13 Sealable: No Housing 600 VDC Wire-to-Panel 13 | Cpc Connector Housing & Series 4 | Part Number: 211825-1 | Internal Number: 211825-1 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
CPC Series 4 Panel Mount Receptacle 13 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 13 POS ST Panel Mount 13 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Where can I find additional details, specifications and documents for a 211825-1?
Additional datasheets, footprints and schematics for 211825-1 are listed on our Part Details page. You can also find images and similar parts to 211825-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211825-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211825-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211825-1 fall under?
The 211825-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211825-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211825-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211825-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211825-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 211825-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211825-1 often in real-time on the comparison pages.
What if I can't find stock of 211825-1?
You can fill out our help required form which you can use to request a quote for 211825-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.